Samtec Inc. Socket, 2.54Mm, Smt, 22Pos; Series Samtec CLH-111-F-D-BE

Description
SOCKET, 2.54MM, SMT, 22POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:22; Gender:Receptacle; Contact Termination:Surface Mount Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, SMT, 22POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:22; Gender:Receptacle; Contact Termination:Surface Mount Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Smt, 22Pos; Series Samtec - 84T2152 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, 22Pos; Series Samtec
84T2152
Socket, 2.54Mm, Smt, 22Pos; Series Samtec 84T2152
SOCKET, 2.54MM, SMT, 22POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:22; Gender:Receptacle; Contact Termination:Surface Mount Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, SMT, 22POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:22; Gender:Receptacle; Contact Termination:Surface Mount Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T2152
Product Name Socket, 2.54Mm, Smt, 22Pos; Series Samtec
Termination Surface Mount Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-MRB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Contacts - 113920P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers