Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLH-110-F-D-BE

Description
LOW PROFILE/SMT STRIPS
Datasheet
Description
LOW PROFILE/SMT STRIPS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLH-110-F-D-BE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLH-110-F-D-BE
LOW PROFILE/SMT STRIPS

LOW PROFILE/SMT STRIPS

Supplier's Site
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec - 84T2142 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec
84T2142
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec 84T2142
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:CLH Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:CLH Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLH-110-F-D-BE 84T2142
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 511428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details