Samtec Inc. Connector, Rcpt, 18Pos, 2Row, 2.54Mm; Connector Systems Samtec CLH-109-L-D-DV

Description
CONNECTOR, RCPT, 18POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:CLH Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 18POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:CLH Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 18Pos, 2Row, 2.54Mm; Connector Systems Samtec - 84T2139 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 18Pos, 2Row, 2.54Mm; Connector Systems Samtec
84T2139
Connector, Rcpt, 18Pos, 2Row, 2.54Mm; Connector Systems Samtec 84T2139
CONNECTOR, RCPT, 18POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:CLH Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

CONNECTOR, RCPT, 18POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:CLH Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T2139
Product Name Connector, Rcpt, 18Pos, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details