Samtec Inc. Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Connector Systems Samtec CLH-108-F-D-BE

Description
CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:CLH Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:CLH Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Connector Systems Samtec - 84T2124 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Connector Systems Samtec
84T2124
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Connector Systems Samtec 84T2124
CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:CLH Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:CLH Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLH-108-F-D-BE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLH-108-F-D-BE
LOW PROFILE/SMT STRIPS

LOW PROFILE/SMT STRIPS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 84T2124 CLH-108-F-D-BE
Product Name Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data