Samtec Inc. Connector, Rcpt, 14Pos, 2Row, 2.54Mm; Connector Systems Samtec CLH-107-L-D-PE

Description
CONNECTOR, RCPT, 14POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:CLH Series; Gender:Receptacle RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 14POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:CLH Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Rcpt, 14Pos, 2Row, 2.54Mm (part number 84T2122) from Samtec is a low-profile through-hole socket designed for board-to-board applications. It features 14 positions arranged in two rows with a pitch spacing of 2.54mm. The insulator is made from black liquid crystal polymer, while the contacts are constructed from phosphor bronze. This connector operates within a temperature range of -65°C to +125°C when gold plated, and -65°C to +105°C with tin plating. It has a maximum contact resistance of 10 mΩ and supports an insertion depth of 2.67mm to 3.43mm for plugs from the top, and a minimum of 3.18mm plus board thickness for plugs from the bottom. The average insertion force is 4.0oz, with a normal force of 50 grams and a withdrawal force of 1.1oz. The connector is RoHS compliant and lead-free solderable, making it suitable for various electronic applications. It is designed to mate with several other connector series, including TSW, MTSW, and DW.

Datasheet Summary
Powered by GS/AI

The Connector, Rcpt, 14Pos, 2Row, 2.54Mm (part number 84T2122) from Samtec is a low-profile through-hole socket designed for board-to-board applications. It features 14 positions arranged in two rows with a pitch spacing of 2.54mm. The insulator is made from black liquid crystal polymer, while the contacts are constructed from phosphor bronze. This connector operates within a temperature range of -65°C to +125°C when gold plated, and -65°C to +105°C with tin plating. It has a maximum contact resistance of 10 mΩ and supports an insertion depth of 2.67mm to 3.43mm for plugs from the top, and a minimum of 3.18mm plus board thickness for plugs from the bottom. The average insertion force is 4.0oz, with a normal force of 50 grams and a withdrawal force of 1.1oz. The connector is RoHS compliant and lead-free solderable, making it suitable for various electronic applications. It is designed to mate with several other connector series, including TSW, MTSW, and DW.

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 14Pos, 2Row, 2.54Mm; Connector Systems Samtec - 84T2122 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 14Pos, 2Row, 2.54Mm; Connector Systems Samtec
84T2122
Connector, Rcpt, 14Pos, 2Row, 2.54Mm; Connector Systems Samtec 84T2122
CONNECTOR, RCPT, 14POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:CLH Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 14POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:CLH Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T2122
Product Name Connector, Rcpt, 14Pos, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details