Samtec Inc. Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Connector Systems Samtec CLH-105-F-D-PE

Description
CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:CLH Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:CLH Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Connector Systems Samtec - 84T2098 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Connector Systems Samtec
84T2098
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Connector Systems Samtec 84T2098
CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:CLH Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:CLH Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T2098
Product Name Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5A-5082-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers