Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLH-103-F-D-DV

Description
LOW PROFILE/SMT STRIPS
Description
LOW PROFILE/SMT STRIPS
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Rcpt, 6Pos, 2Row, 2.54Mm (part number 59T9254) from Samtec is a surface mount low-profile socket designed for board-to-board applications. It features a pitch spacing of 2.54mm and includes 6 contacts arranged in 2 rows. The insulator material is black liquid crystal polymer, while the contacts are made of phosphor bronze. This connector operates within a temperature range of -65°C to +125°C when gold plated, and -65°C to +105°C with tin plating. It has a maximum contact resistance of 10 mΩ and supports an insertion depth of 2.67mm to 3.43mm. The average insertion force is 4.0oz, with a normal force of 50 grams and a withdrawal force of 1.1oz. The connector is RoHS compliant and can withstand up to 100 mating cycles with a gold plating option. It is compatible with various mating connectors, including TSW, MTSW, and others. The product also offers options for pick and place pads and tape and reel packaging for efficient assembly.

Datasheet Summary
Powered by GS/AI

The Connector, Rcpt, 6Pos, 2Row, 2.54Mm (part number 59T9254) from Samtec is a surface mount low-profile socket designed for board-to-board applications. It features a pitch spacing of 2.54mm and includes 6 contacts arranged in 2 rows. The insulator material is black liquid crystal polymer, while the contacts are made of phosphor bronze. This connector operates within a temperature range of -65°C to +125°C when gold plated, and -65°C to +105°C with tin plating. It has a maximum contact resistance of 10 mΩ and supports an insertion depth of 2.67mm to 3.43mm. The average insertion force is 4.0oz, with a normal force of 50 grams and a withdrawal force of 1.1oz. The connector is RoHS compliant and can withstand up to 100 mating cycles with a gold plating option. It is compatible with various mating connectors, including TSW, MTSW, and others. The product also offers options for pick and place pads and tape and reel packaging for efficient assembly.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLH-103-F-D-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLH-103-F-D-DV
LOW PROFILE/SMT STRIPS

LOW PROFILE/SMT STRIPS

Supplier's Site
Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Connector Systems Samtec - 59T9254 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Connector Systems Samtec
59T9254
Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Connector Systems Samtec 59T9254
CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:CLH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:CLH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLH-103-F-D-DV 59T9254
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data