Samtec Inc. Connector, Rcpt, 4Pos, 2Row, 2.54Mm; Connector Systems Samtec CLH-102-F-D-PE

Description
CONNECTOR, RCPT, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:CLH Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:CLH Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 4Pos, 2Row, 2.54Mm; Connector Systems Samtec - 84T2070 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 2Row, 2.54Mm; Connector Systems Samtec
84T2070
Connector, Rcpt, 4Pos, 2Row, 2.54Mm; Connector Systems Samtec 84T2070
CONNECTOR, RCPT, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:CLH Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:CLH Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T2070
Product Name Connector, Rcpt, 4Pos, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data