The Micro Socket, 0.8mm, SMT, 2X84 Position from Samtec is designed for board-to-board applications with a pitch spacing of 0.8mm. It features 168 contacts arranged in two rows and is suitable for surface mount technology. The connector is made from black liquid crystal polymer with BeCu contacts, and it has a gold plating option of 10µ" over nickel. This product has a current rating of 2.7 A per pin and operates within a temperature range of -55°C to +125°C. The contact resistance is specified at 15 mΩ, and it supports a maximum of 100 mating cycles. The insertion depth varies depending on the entry type, with top entry ranging from 1.73mm to 3.18mm and bottom entry requiring a minimum of 3.23mm plus board thickness. The connector is RoHS compliant and lead-free solderable, with SMT lead coplanarity specifications of 0.10mm for positions 04-65 and 0.15mm for positions 66-90. It is available with various options, including alignment pins and pick-and-place pads, and can be ordered in tape and reel packaging.
MICRO SOCKET, 0.8MM, SMT, 2X84 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 87P5002 |
| Product Name | Micro Socket, 0.8Mm, Smt, 2X84 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Micro Connector and Nano Connector |