The Micro Socket, 0.8mm, SMT, 2x74 Position from Samtec is designed for board-to-board applications with a micro pitch of 0.8mm. It features 148 contacts arranged in two rows and is suitable for surface mount technology. The connector is made from black liquid crystal polymer and utilizes BeCu for the contacts, which are plated with 10µ" gold over 50µ" nickel. It has a current rating of 2.7 A per pin and operates within a temperature range of -55°C to +125°C. The contact resistance is specified at 15 mΩ, and the connector supports lead-free soldering. It is RoHS compliant and has a maximum cycle life of 100 with the specified gold plating. The insertion depth varies based on entry type, with top entry requiring a depth of 1.73mm to 3.18mm. The connector also offers options for alignment pins and pick-and-place pads, enhancing its usability in automated assembly processes.
MICRO SOCKET, 0.8MM, SMT, 2X74 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 87P4944 |
| Product Name | Micro Socket, 0.8Mm, Smt, 2X74 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Micro Connector and Nano Connector |