Samtec Inc. Micro Socket, 0.8Mm, Smt, 2X68 Position; Connector Systems Samtec CLE-168-01-G-DV-A

Description
MICRO SOCKET, 0.8MM, SMT, 2X68 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:136Contacts ; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes
Description
MICRO SOCKET, 0.8MM, SMT, 2X68 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:136Contacts ; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Micro Socket, 0.8mm, SMT, 2x68 Position from Samtec is designed for board-to-board applications with a pitch spacing of 0.8mm. It features 136 contacts arranged in two rows and is suitable for surface mount technology. The connector is made from black liquid crystal polymer and utilizes beryllium copper for its contacts, which are plated with gold over nickel for enhanced conductivity and durability. This product has a current rating of 2.7 A per pin and operates within a temperature range of -55°C to +125°C. It offers a contact resistance of 15 mΩ and is RoHS compliant. The insertion depth for top entry is between 1.73 mm and 3.18 mm, while the bottom entry requires a minimum of 3.23 mm plus board thickness. The connector supports lead-free soldering and has a maximum cycle life of 100 with the specified gold plating. Additional options include alignment pins and various packaging methods, including tape and reel availability. This connector is ideal for applications requiring a compact and reliable connection in high-density environments.

Datasheet Summary
Powered by GS/AI

The Micro Socket, 0.8mm, SMT, 2x68 Position from Samtec is designed for board-to-board applications with a pitch spacing of 0.8mm. It features 136 contacts arranged in two rows and is suitable for surface mount technology. The connector is made from black liquid crystal polymer and utilizes beryllium copper for its contacts, which are plated with gold over nickel for enhanced conductivity and durability. This product has a current rating of 2.7 A per pin and operates within a temperature range of -55°C to +125°C. It offers a contact resistance of 15 mΩ and is RoHS compliant. The insertion depth for top entry is between 1.73 mm and 3.18 mm, while the bottom entry requires a minimum of 3.23 mm plus board thickness. The connector supports lead-free soldering and has a maximum cycle life of 100 with the specified gold plating. Additional options include alignment pins and various packaging methods, including tape and reel availability. This connector is ideal for applications requiring a compact and reliable connection in high-density environments.

Suppliers

Company
Product
Description
Supplier Links
Micro Socket, 0.8Mm, Smt, 2X68 Position; Connector Systems Samtec - 87P4910 - Newark, An Avnet Company
Chicago, IL, United States
Micro Socket, 0.8Mm, Smt, 2X68 Position; Connector Systems Samtec
87P4910
Micro Socket, 0.8Mm, Smt, 2X68 Position; Connector Systems Samtec 87P4910
MICRO SOCKET, 0.8MM, SMT, 2X68 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:136Contacts ; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

MICRO SOCKET, 0.8MM, SMT, 2X68 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:136Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P4910
Product Name Micro Socket, 0.8Mm, Smt, 2X68 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data