Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLE-161-01-G-DV

Description
CONN RCPT 122POS 0.031 GOLD SMD
Datasheet
Description
CONN RCPT 122POS 0.031 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLE-161-01-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLE-161-01-G-DV
CONN RCPT 122POS 0.031 GOLD SMD

CONN RCPT 122POS 0.031 GOLD SMD

Supplier's Site
Micro Socket, 0.8Mm, Smt, 2X61 Position; Connector Systems Samtec - 11P3736 - Newark, An Avnet Company
Chicago, IL, United States
Micro Socket, 0.8Mm, Smt, 2X61 Position; Connector Systems Samtec
11P3736
Micro Socket, 0.8Mm, Smt, 2X61 Position; Connector Systems Samtec 11P3736
MICRO SOCKET, 0.8MM, SMT, 2X61 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:122Contacts ; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

MICRO SOCKET, 0.8MM, SMT, 2X61 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:122Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLE-161-01-G-DV 11P3736
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Micro Socket, 0.8Mm, Smt, 2X61 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details