Samtec Inc. Connector, Receptacle, 100 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec CLE-150-01-G-DV-K

Description
CONNECTOR, RECEPTACLE, 100 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 100 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 100 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec - 87P4801 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 100 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec
87P4801
Connector, Receptacle, 100 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec 87P4801
CONNECTOR, RECEPTACLE, 100 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 100 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P4801
Product Name Connector, Receptacle, 100 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MCB-R600-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Push-in X connector - QBX-5/32T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details