Samtec Inc. Pin & Socket Connectors CLE-150-01-G-DV-A-K

Description
0.80 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet
Description
0.80 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLE-150-01-G-DV-A-K - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLE-150-01-G-DV-A-K
Pin & Socket Connectors CLE-150-01-G-DV-A-K
0.80 mm Tiger Beam Cost-effective Single

0.80 mm Tiger Beam Cost-effective Single

Buy Now
Connector, Receptacle, 100 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec - 87P4796 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 100 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec
87P4796
Connector, Receptacle, 100 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec 87P4796
CONNECTOR, RECEPTACLE, 100 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 100 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLE-150-01-G-DV-A-K
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLE-150-01-G-DV-A-K
CONN RCPT 100POS 0.031 GOLD SMD

CONN RCPT 100POS 0.031 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLE-150-01-G-DV-A-K 87P4796 CLE-150-01-G-DV-A-K
Product Name Pin & Socket Connectors Connector, Receptacle, 100 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
OBDII connectors - QLC16054 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details