Samtec Inc. Connector, Receptacle, 90 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec CLE-145-01-G-DV-A-P

Description
CONNECTOR, RECEPTACLE, 90 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 90 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 90 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec - 87P4765 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 90 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec
87P4765
Connector, Receptacle, 90 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec 87P4765
CONNECTOR, RECEPTACLE, 90 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 90 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P4765
Product Name Connector, Receptacle, 90 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 511503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details