Samtec Inc. Connector, Receptacle, 90 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec CLE-145-01-G-DV-A-K

Description
CONNECTOR, RECEPTACLE, 90 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 90 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 90 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec - 87P4763 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 90 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec
87P4763
Connector, Receptacle, 90 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec 87P4763
CONNECTOR, RECEPTACLE, 90 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 90 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P4763
Product Name Connector, Receptacle, 90 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details