Samtec Inc. Micro Socket, 0.8Mm, Smt, 2X42 Position; Connector Systems Samtec CLE-142-01-G-DV-A

Description
MICRO SOCKET, 0.8MM, SMT, 2X42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
MICRO SOCKET, 0.8MM, SMT, 2X42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Socket, 0.8Mm, Smt, 2X42 Position; Connector Systems Samtec - 87P4745 - Newark, An Avnet Company
Chicago, IL, United States
Micro Socket, 0.8Mm, Smt, 2X42 Position; Connector Systems Samtec
87P4745
Micro Socket, 0.8Mm, Smt, 2X42 Position; Connector Systems Samtec 87P4745
MICRO SOCKET, 0.8MM, SMT, 2X42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

MICRO SOCKET, 0.8MM, SMT, 2X42 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P4745
Product Name Micro Socket, 0.8Mm, Smt, 2X42 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details