Samtec Inc. Micro Socket, 0.8Mm, Smt, 2X41 Position; Connector Systems Samtec CLE-141-01-G-DV

Description
MICRO SOCKET, 0.8MM, SMT, 2X41 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:82Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
MICRO SOCKET, 0.8MM, SMT, 2X41 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:82Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Socket, 0.8Mm, Smt, 2X41 Position; Connector Systems Samtec - 11P3724 - Newark, An Avnet Company
Chicago, IL, United States
Micro Socket, 0.8Mm, Smt, 2X41 Position; Connector Systems Samtec
11P3724
Micro Socket, 0.8Mm, Smt, 2X41 Position; Connector Systems Samtec 11P3724
MICRO SOCKET, 0.8MM, SMT, 2X41 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:82Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

MICRO SOCKET, 0.8MM, SMT, 2X41 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:82Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P3724
Product Name Micro Socket, 0.8Mm, Smt, 2X41 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plugs and Receptacles - 486-3-104-045-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details