Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLE-140-01-G-DV-TR

Description
CONN RCPT 80POS 0.031 GOLD SMD
Datasheet
Description
CONN RCPT 80POS 0.031 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CLE-140-01-G-DV-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLE-140-01-G-DV-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLE-140-01-G-DV-TR
CONN RCPT 80POS 0.031 GOLD SMD

CONN RCPT 80POS 0.031 GOLD SMD

Supplier's Site
Connector, Receptacle, 80 Position, 2Row, 0.8Mm; Connector Systems Samtec - 87P4739 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 80 Position, 2Row, 0.8Mm; Connector Systems Samtec
87P4739
Connector, Receptacle, 80 Position, 2Row, 0.8Mm; Connector Systems Samtec 87P4739
CONNECTOR, RECEPTACLE, 80 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 80 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLE-140-01-G-DV-TR 87P4739
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 80 Position, 2Row, 0.8Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16P J1962 Female to BENZ 38P 90° Female Connector cable - QLC16031 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Bergstak ® - 10069524-163602LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers
PCB Headers - 1730922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details