Samtec Inc. Micro Socket, 0.8Mm, Smt, 2X37 Position; Connector Systems Samtec CLE-137-01-G-DV-A

Description
MICRO SOCKET, 0.8MM, SMT, 2X37 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:74Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes
Description
MICRO SOCKET, 0.8MM, SMT, 2X37 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:74Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Micro Socket, 0.8mm, SMT, 2x37 Position from Samtec is designed for board-to-board applications with a pitch spacing of 0.8mm. It features 74 contacts arranged in two rows and is suitable for surface mount technology. The connector is made from black liquid crystal polymer and utilizes BeCu for the contacts, with a gold plating option of 10µ" over nickel. It has a current rating of 2.7 A per pin and operates within a temperature range of -55°C to +125°C. The contact resistance is specified at 15 mΩ, and the connector supports lead-free soldering. It is RoHS compliant and has a maximum cycle life of 100 with the specified gold plating. The product is available with various options, including alignment pins and tape & reel packaging.

Datasheet Summary
Powered by GS/AI

The Micro Socket, 0.8mm, SMT, 2x37 Position from Samtec is designed for board-to-board applications with a pitch spacing of 0.8mm. It features 74 contacts arranged in two rows and is suitable for surface mount technology. The connector is made from black liquid crystal polymer and utilizes BeCu for the contacts, with a gold plating option of 10µ" over nickel. It has a current rating of 2.7 A per pin and operates within a temperature range of -55°C to +125°C. The contact resistance is specified at 15 mΩ, and the connector supports lead-free soldering. It is RoHS compliant and has a maximum cycle life of 100 with the specified gold plating. The product is available with various options, including alignment pins and tape & reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Micro Socket, 0.8Mm, Smt, 2X37 Position; Connector Systems Samtec - 87P4717 - Newark, An Avnet Company
Chicago, IL, United States
Micro Socket, 0.8Mm, Smt, 2X37 Position; Connector Systems Samtec
87P4717
Micro Socket, 0.8Mm, Smt, 2X37 Position; Connector Systems Samtec 87P4717
MICRO SOCKET, 0.8MM, SMT, 2X37 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:74Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

MICRO SOCKET, 0.8MM, SMT, 2X37 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:74Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P4717
Product Name Micro Socket, 0.8Mm, Smt, 2X37 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 6) fits Amphenol (RJF) Ruggedized Backshell - 110789(E13426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
MicroSpace™ 1.27mm - 10141272-112ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector; Wire to Wire Connector
Gender Female / Jack
Voltage Rating 48 volts
View Details
3 suppliers