Samtec Inc. Micro Socket, 0.8Mm, Smt, 2X29 Position; Connector Systems Samtec CLE-129-01-G-DV-A

Description
MICRO SOCKET, 0.8MM, SMT, 2X29 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
MICRO SOCKET, 0.8MM, SMT, 2X29 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Socket, 0.8Mm, Smt, 2X29 Position; Connector Systems Samtec - 87P4649 - Newark, An Avnet Company
Chicago, IL, United States
Micro Socket, 0.8Mm, Smt, 2X29 Position; Connector Systems Samtec
87P4649
Micro Socket, 0.8Mm, Smt, 2X29 Position; Connector Systems Samtec 87P4649
MICRO SOCKET, 0.8MM, SMT, 2X29 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

MICRO SOCKET, 0.8MM, SMT, 2X29 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P4649
Product Name Micro Socket, 0.8Mm, Smt, 2X29 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1234-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details