Samtec Inc. Pin & Socket Connectors CLE-125-01-G-DV-A

Description
0.80 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet
Description
0.80 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLE-125-01-G-DV-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLE-125-01-G-DV-A
Pin & Socket Connectors CLE-125-01-G-DV-A
0.80 mm Tiger Beam Cost-effective Single

0.80 mm Tiger Beam Cost-effective Single

Buy Now
Micro Socket, 0.8Mm, Smt, 2X25 Position; Connector Systems Samtec - 56P4096 - Newark, An Avnet Company
Chicago, IL, United States
Micro Socket, 0.8Mm, Smt, 2X25 Position; Connector Systems Samtec
56P4096
Micro Socket, 0.8Mm, Smt, 2X25 Position; Connector Systems Samtec 56P4096
MICRO SOCKET, 0.8MM, SMT, 2X25 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

MICRO SOCKET, 0.8MM, SMT, 2X25 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 0.8Mm, Smp, 2X25Way Rohs Compliant Samtec - 68AJ1519 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.8Mm, Smp, 2X25Way Rohs Compliant Samtec
68AJ1519
Socket, 0.8Mm, Smp, 2X25Way Rohs Compliant Samtec 68AJ1519
SOCKET, 0.8MM, SMP, 2X25WAY ROHS COMPLIANT: YES

SOCKET, 0.8MM, SMP, 2X25WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLE-125-01-G-DV-A 56P4096 68AJ1519
Product Name Pin & Socket Connectors Micro Socket, 0.8Mm, Smt, 2X25 Position; Connector Systems Samtec Socket, 0.8Mm, Smp, 2X25Way Rohs Compliant Samtec
Connector Type Board to Board Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190109 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-00112TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers