Samtec Inc. Micro Socket, 0.8Mm, Smt, 2X24 Position; Connector Systems Samtec CLE-124-01-G-DV-A

Description
MICRO SOCKET, 0.8MM, SMT, 2X24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
MICRO SOCKET, 0.8MM, SMT, 2X24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Socket, 0.8Mm, Smt, 2X24 Position; Connector Systems Samtec - 87P4600 - Newark, An Avnet Company
Chicago, IL, United States
Micro Socket, 0.8Mm, Smt, 2X24 Position; Connector Systems Samtec
87P4600
Micro Socket, 0.8Mm, Smt, 2X24 Position; Connector Systems Samtec 87P4600
MICRO SOCKET, 0.8MM, SMT, 2X24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

MICRO SOCKET, 0.8MM, SMT, 2X24 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLE-124-01-G-DV-A
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLE-124-01-G-DV-A
CONN RCPT 48POS 0.031 GOLD SMD

CONN RCPT 48POS 0.031 GOLD SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 87P4600 CLE-124-01-G-DV-A
Product Name Micro Socket, 0.8Mm, Smt, 2X24 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Micro Connector and Nano Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data