Samtec Inc. Pin & Socket Connectors CLE-121-01-G-DV-A

Description
0.80 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet
Description
0.80 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLE-121-01-G-DV-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLE-121-01-G-DV-A
Pin & Socket Connectors CLE-121-01-G-DV-A
0.80 mm Tiger Beam Cost-effective Single

0.80 mm Tiger Beam Cost-effective Single

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLE-121-01-G-DV-A
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLE-121-01-G-DV-A
CONN RCPT 42POS 0.031 GOLD SMD

CONN RCPT 42POS 0.031 GOLD SMD

Supplier's Site
Micro Socket, 0.8Mm, Smt, 2X21 Position; Connector Systems Samtec - 87P4578 - Newark, An Avnet Company
Chicago, IL, United States
Micro Socket, 0.8Mm, Smt, 2X21 Position; Connector Systems Samtec
87P4578
Micro Socket, 0.8Mm, Smt, 2X21 Position; Connector Systems Samtec 87P4578
MICRO SOCKET, 0.8MM, SMT, 2X21 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

MICRO SOCKET, 0.8MM, SMT, 2X21 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLE-121-01-G-DV-A CLE-121-01-G-DV-A 87P4578
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Micro Socket, 0.8Mm, Smt, 2X21 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details