Samtec Inc. Connector, Receptacle, 40 Position, 2Row, 0.8Mm; Connector Systems Samtec CLE-120-01-G-DV-A-TR

Description
CONNECTOR, RECEPTACLE, 40 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 40 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 40 Position, 2Row, 0.8Mm; Connector Systems Samtec - 87P4570 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 40 Position, 2Row, 0.8Mm; Connector Systems Samtec
87P4570
Connector, Receptacle, 40 Position, 2Row, 0.8Mm; Connector Systems Samtec 87P4570
CONNECTOR, RECEPTACLE, 40 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 40 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLE-120-01-G-DV-A-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLE-120-01-G-DV-A-TR
CONN RCPT 40POS 0.031 GOLD SMD

CONN RCPT 40POS 0.031 GOLD SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 87P4570 CLE-120-01-G-DV-A-TR
Product Name Connector, Receptacle, 40 Position, 2Row, 0.8Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BRA.0B.200.PCSN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Cable Connectors - NC2-FG-T50P-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SK6-B95H02 | High Power SPEC Pak ® Straight Plug - SK6-B95H02 - Anderson Power Products
Specs
Geometry Straight
View Details
3 suppliers
Plug socket - SD-SUB-D-BU25 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; D-Sub Connector
Gender Male / Plug
View Details
2 suppliers