Samtec Inc. Pin & Socket Connectors CLE-116-01-G-DV-K-TR

Description
0.80 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet
Description
0.80 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLE-116-01-G-DV-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLE-116-01-G-DV-K-TR
Pin & Socket Connectors CLE-116-01-G-DV-K-TR
0.80 mm Tiger Beam Cost-effective Single

0.80 mm Tiger Beam Cost-effective Single

Buy Now
Conn Sckt Strp Skt 32 Pos 0.8Mm Sldr St Smd Rohs Compliant Samtec - 37AH9236 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 32 Pos 0.8Mm Sldr St Smd Rohs Compliant Samtec
37AH9236
Conn Sckt Strp Skt 32 Pos 0.8Mm Sldr St Smd Rohs Compliant Samtec 37AH9236
CONN SCKT STRP SKT 32 POS 0.8MM SLDR ST SMD ROHS COMPLIANT: YES

CONN SCKT STRP SKT 32 POS 0.8MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Receptacle, 32 Position, 2Row, 0.8Mm; Connector Systems Samtec - 87P4522 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 32 Position, 2Row, 0.8Mm; Connector Systems Samtec
87P4522
Connector, Receptacle, 32 Position, 2Row, 0.8Mm; Connector Systems Samtec 87P4522
CONNECTOR, RECEPTACLE, 32 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 32 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLE-116-01-G-DV-K-TR 37AH9236 87P4522
Product Name Pin & Socket Connectors Conn Sckt Strp Skt 32 Pos 0.8Mm Sldr St Smd Rohs Compliant Samtec Connector, Receptacle, 32 Position, 2Row, 0.8Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details