Samtec Inc. Connector, Receptacle, 32 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec CLE-116-01-G-DV-A-K

Description
CONNECTOR, RECEPTACLE, 32 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes
Description
CONNECTOR, RECEPTACLE, 32 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 87P4517, features 32 contacts arranged in 2 rows with a 0.8 mm pitch, designed for surface mount applications. It is compatible with FTE and AW mating connectors. The insulator material is black liquid crystal polymer, while the contacts are made of beryllium copper with a gold plating option of 10 µ" over nickel. This connector supports a current rating of 2.7 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C. It is RoHS compliant and suitable for lead-free soldering. The connector is designed for pass-through applications and has a normal force of 75 grams. It is rated for a maximum of 100 mating cycles with the specified gold plating.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 87P4517, features 32 contacts arranged in 2 rows with a 0.8 mm pitch, designed for surface mount applications. It is compatible with FTE and AW mating connectors. The insulator material is black liquid crystal polymer, while the contacts are made of beryllium copper with a gold plating option of 10 µ" over nickel. This connector supports a current rating of 2.7 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C. It is RoHS compliant and suitable for lead-free soldering. The connector is designed for pass-through applications and has a normal force of 75 grams. It is rated for a maximum of 100 mating cycles with the specified gold plating.

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 32 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec - 87P4517 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 32 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec
87P4517
Connector, Receptacle, 32 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec 87P4517
CONNECTOR, RECEPTACLE, 32 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 32 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P4517
Product Name Connector, Receptacle, 32 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-2037-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Optical Backplane Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector
View Details