Samtec Inc. Pin & Socket Connectors CLE-115-01-G-DV-K-TR

Description
0.80 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet
Description
0.80 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLE-115-01-G-DV-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLE-115-01-G-DV-K-TR
Pin & Socket Connectors CLE-115-01-G-DV-K-TR
0.80 mm Tiger Beam Cost-effective Single

0.80 mm Tiger Beam Cost-effective Single

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLE-115-01-G-DV-K-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLE-115-01-G-DV-K-TR
CONN RCPT 30POS 0.031 GOLD SMD

CONN RCPT 30POS 0.031 GOLD SMD

Supplier's Site
Connector, Receptacle, 30 Position, 2Row, 0.8Mm; Connector Systems Samtec - 87P4510 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 30 Position, 2Row, 0.8Mm; Connector Systems Samtec
87P4510
Connector, Receptacle, 30 Position, 2Row, 0.8Mm; Connector Systems Samtec 87P4510
CONNECTOR, RECEPTACLE, 30 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 30 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLE-115-01-G-DV-K-TR CLE-115-01-G-DV-K-TR 87P4510
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 30 Position, 2Row, 0.8Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Polarized Nano Connectors -  - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Geometry Straight
Termination Through Hole
View Details
Plug - SD-SUB-D-ST15 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; D-Sub Connector
Gender Male / Plug
View Details
2 suppliers
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details