Samtec Inc. Connector, Receptacle, 26 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec CLE-113-01-G-DV-K

Description
CONNECTOR, RECEPTACLE, 26 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 26 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 26 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec - 87P4488 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 26 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec
87P4488
Connector, Receptacle, 26 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec 87P4488
CONNECTOR, RECEPTACLE, 26 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 26 CONTACTS, 2 ROWS, SURFACE MOUNT, 0.8 MM; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P4488
Product Name Connector, Receptacle, 26 Contacts, 2 Rows, Surface Mount, 0.8 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1730854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details