Samtec Inc. Pin & Socket Connectors CLE-112-01-G-DV-A

Description
0.80 mm Tiger Beam Cost-effective Single
Request a Quote
Description
0.80 mm Tiger Beam Cost-effective Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLE-112-01-G-DV-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLE-112-01-G-DV-A
Pin & Socket Connectors CLE-112-01-G-DV-A
0.80 mm Tiger Beam Cost-effective Single

0.80 mm Tiger Beam Cost-effective Single

Buy Now
Micro Socket, 0.8Mm, Smt, 2X12 Position; Connector Systems Samtec - 87P4472 - Newark, An Avnet Company
Chicago, IL, United States
Micro Socket, 0.8Mm, Smt, 2X12 Position; Connector Systems Samtec
87P4472
Micro Socket, 0.8Mm, Smt, 2X12 Position; Connector Systems Samtec 87P4472
MICRO SOCKET, 0.8MM, SMT, 2X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

MICRO SOCKET, 0.8MM, SMT, 2X12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CLE-112-01-G-DV-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLE-112-01-G-DV-A
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLE-112-01-G-DV-A
CONN RCPT 24POS 0.031 GOLD SMD

CONN RCPT 24POS 0.031 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLE-112-01-G-DV-A 87P4472 CLE-112-01-G-DV-A
Product Name Pin & Socket Connectors Micro Socket, 0.8Mm, Smt, 2X12 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Micro Connector and Nano Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data