Samtec Inc. Pin & Socket Connectors CLE-107-01-G-DV-TR

Description
0.80 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet
Description
0.80 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLE-107-01-G-DV-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLE-107-01-G-DV-TR
Pin & Socket Connectors CLE-107-01-G-DV-TR
0.80 mm Tiger Beam Cost-effective Single

0.80 mm Tiger Beam Cost-effective Single

Buy Now
Connector, Receptacle, 14 Position, 2Row, 0.8Mm; Connector Systems Samtec - 87P4423 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 14 Position, 2Row, 0.8Mm; Connector Systems Samtec
87P4423
Connector, Receptacle, 14 Position, 2Row, 0.8Mm; Connector Systems Samtec 87P4423
CONNECTOR, RECEPTACLE, 14 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 14 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:CLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLE-107-01-G-DV-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLE-107-01-G-DV-TR
CONN RCPT 14POS 0.031 GOLD SMD

CONN RCPT 14POS 0.031 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLE-107-01-G-DV-TR 87P4423 CLE-107-01-G-DV-TR
Product Name Pin & Socket Connectors Connector, Receptacle, 14 Position, 2Row, 0.8Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1032-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details