Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-141-01-G-S

Description
CONN RCPT 41POS 0.1 GOLD PCB
Datasheet
Description
CONN RCPT 41POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CES-141-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-141-01-G-S
CONN RCPT 41POS 0.1 GOLD PCB

CONN RCPT 41POS 0.1 GOLD PCB

Supplier's Site
Socket, 2.54Mm, 1X41 Position; Connector Systems Samtec - 87P4265 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X41 Position; Connector Systems Samtec
87P4265
Socket, 2.54Mm, 1X41 Position; Connector Systems Samtec 87P4265
SOCKET, 2.54MM, 1X41 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:41Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X41 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:41Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CES-141-01-G-S 87P4265
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 1X41 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data