Samtec Inc. Socket, 2.54Mm, 2X39 Position; Connector Systems Samtec CES-139-01-G-D

Description
SOCKET, 2.54MM, 2X39 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:78Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, 2X39 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:78Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, 2X39 Position; Connector Systems Samtec - 87P4243 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X39 Position; Connector Systems Samtec
87P4243
Socket, 2.54Mm, 2X39 Position; Connector Systems Samtec 87P4243
SOCKET, 2.54MM, 2X39 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:78Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 2X39 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:78Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P4243
Product Name Socket, 2.54Mm, 2X39 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details