Samtec Inc. Socket, 2.54Mm, 2X38 Position; Connector Systems Samtec CES-138-02-G-D

Description
SOCKET, 2.54MM, 2X38 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, 2X38 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, 2X38 Position; Connector Systems Samtec - 87P4237 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X38 Position; Connector Systems Samtec
87P4237
Socket, 2.54Mm, 2X38 Position; Connector Systems Samtec 87P4237
SOCKET, 2.54MM, 2X38 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 2X38 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P4237
Product Name Socket, 2.54Mm, 2X38 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BergStik ® - 10083113-114LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
View Details
2 suppliers
Terminal Blocks - 39.2218 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-2439-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers