Samtec Inc. Electronic Connector CES-137-01-T-S

Description
CONN RCPT 37POS 0.1 TIN PCB Product overview: CES-137-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CES-137-01-T-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 37POS 0.1 TIN PCB Product overview: CES-137-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CES-137-01-T-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-CES-137-01-T-S
Electronic Connector 315-CES-137-01-T-S
CONN RCPT 37POS 0.1 TIN PCB Product overview: CES-137-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CES-137-01-T-S can be used for catalog matching and distributor lookup.

CONN RCPT 37POS 0.1 TIN PCB Product overview: CES-137-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CES-137-01-T-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - CES-137-01-T-S - 132774-CES-137-01-T-S - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - CES-137-01-T-S
132774-CES-137-01-T-S
Rectangular Connectors - CES-137-01-T-S 132774-CES-137-01-T-S
Manufacturer: Samtec Inc. Win Source Part Number: 132774-CES-137-01-T- S Packaging: Bulk Number of Positions: 37 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Material Flammability Rating: UL94 V-0 Mounting: Through Hole Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Contact Length - Post: 0.128" (3.25mm) Insulation Height: 0.200" (5.08mm) Contact Shape: Square Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 132774-CES-137-01-T-S
Packaging: Bulk
Number of Positions: 37
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Board
Pitch - Mating: 2.54mm
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Contact Length - Post: 0.128" (3.25mm)
Insulation Height: 0.200" (5.08mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Socket, 2.54Mm, 1X37 Position; Connector Systems Samtec - 11P3634 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X37 Position; Connector Systems Samtec
11P3634
Socket, 2.54Mm, 1X37 Position; Connector Systems Samtec 11P3634
SOCKET, 2.54MM, 1X37 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:37Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X37 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:37Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-CES-137-01-T-S 132774-CES-137-01-T-S 11P3634
Product Name Electronic Connector Rectangular Connectors - CES-137-01-T-S Socket, 2.54Mm, 1X37 Position; Connector Systems Samtec
Termination Solder Solder
Unlock Full Specs
to access all available technical data