Samtec Inc. Socket, 2.54Mm, 2X33 Position; Connector Systems Samtec CES-133-02-T-D

Description
SOCKET, 2.54MM, 2X33 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
SOCKET, 2.54MM, 2X33 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, 2x33 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and features 66 contacts arranged in two rows. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. The current rating is 5.2 A per pin for the SLW version and 5.5 A per pin for the CES version, with voltage ratings of 406 VAC and 400 VAC, respectively. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The socket is RoHS compliant and lead-free solderable, suitable for wave soldering. It has a contact resistance of 10 mΩ and specific insertion and withdrawal forces for reliable connectivity. The product is compatible with various mating connectors, enhancing its versatility in different applications.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, 2x33 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and features 66 contacts arranged in two rows. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. The current rating is 5.2 A per pin for the SLW version and 5.5 A per pin for the CES version, with voltage ratings of 406 VAC and 400 VAC, respectively. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The socket is RoHS compliant and lead-free solderable, suitable for wave soldering. It has a contact resistance of 10 mΩ and specific insertion and withdrawal forces for reliable connectivity. The product is compatible with various mating connectors, enhancing its versatility in different applications.

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, 2X33 Position; Connector Systems Samtec - 87P4197 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X33 Position; Connector Systems Samtec
87P4197
Socket, 2.54Mm, 2X33 Position; Connector Systems Samtec 87P4197
SOCKET, 2.54MM, 2X33 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 2X33 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P4197
Product Name Socket, 2.54Mm, 2X33 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data