SOCKET, 2.54MM, 1X5 POSITION, CONNECTOR SYSTEMS:BOARD-TO-BOA
RD, PITCH SPACING:2.54MM, NO. OF ROWS:1ROWS, NO. OF CONTACTS:5CONTACTS, CONNECTOR MOUNTING:THROUGH HOLE MOUNT, PRODUCT RANGE:CES SERIES, CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SOCKET, 2.54MM, 1X5 POSITION, CONNECTOR SYSTEMS:BOARD-TO-BOARD, PITCH SPACING:2.54MM, NO. OF ROWS:1ROWS, NO. OF CONTACTS:5CONTACTS, CONNECTOR MOUNTING:THROUGH HOLE MOUNT, PRODUCT RANGE:CES SERIES, CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY