Samtec Inc. Contact, Socket, 26-24Awg, Crimp; Product Range Samtec CC83L-2426-F

Description
CONTACT, SOCKET, 26-24AWG, CRIMP; PRODUCT RANGE:CC83 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:24AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:ISSM, ISDM, TST, HTSTSERIES; WIRESIZE ROHS COMPLIANT: YES
Datasheet
Description
CONTACT, SOCKET, 26-24AWG, CRIMP; PRODUCT RANGE:CC83 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:24AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:ISSM, ISDM, TST, HTSTSERIES; WIRESIZE ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 26-24Awg, Crimp; Product Range Samtec - 56AC5219 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-24Awg, Crimp; Product Range Samtec
56AC5219
Contact, Socket, 26-24Awg, Crimp; Product Range Samtec 56AC5219
CONTACT, SOCKET, 26-24AWG, CRIMP; PRODUCT RANGE:CC83 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:24AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:ISSM, ISDM, TST, HTSTSERIES; WIRESIZE ROHS COMPLIANT: YES

CONTACT, SOCKET, 26-24AWG, CRIMP; PRODUCT RANGE:CC83 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:24AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:ISSM, ISDM, TST, HTSTSERIES; WIRESIZE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56AC5219
Product Name Contact, Socket, 26-24Awg, Crimp; Product Range Samtec
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers