Samtec Inc. Product Range Samtec CC81L-2426-01-S.

Description
Product Range:CC81L Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:ISD2 Wire Housing; Wire Size AWG Min:26AWG RoHS Compliant: Yes
Description
Product Range:CC81L Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:ISD2 Wire Housing; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Samtec - 27AC1464 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Samtec
27AC1464
Product Range Samtec 27AC1464
Product Range:CC81L Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:ISD2 Wire Housing; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Product Range:CC81L Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:ISD2 Wire Housing; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AC1464
Product Name Product Range Samtec
Termination Crimp
Unlock Full Specs
to access all available technical data