Win Source Part Number: 1363411-CC81L-2426-0
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
Fake Threat In the Open Market: 45 pct.
Type: Signal
MSL Level: 1 (Unlimited)
Mfr: Samtec Inc.
Series: Tiger Eye™
Package: Bulk
Product Status: Active
Features: Insulation Support
Base Product Number: CC81L-2426
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Contact Type: Socket
Contact Material: Beryllium Copper
Contact Size: 2.0mm
Wire Gauge or Range - AWG: 24-26 AWG
Termination Finish: Phosphor Bronze
Samtec CC81L-2426-01-L Crimp Terminal
| Win Source Electronics | RS Components, Ltd. | |
|---|---|---|
| Product Category | Electrical Contacts | Electrical Contacts |
| Product Number | CC81L-2426-01-L | 1966546 |
| Product Name | Connectors, Interconnects - Circular Connectors - Circular Connector Contacts | Crimp Contacts |
| Contact Material | Cu; Beryllium Copper |