Samtec Inc. Contact, Socket, Crimp, 30-26Awg; Product Range Samtec CC79R-2630-01-S

Description
CONTACT, SOCKET, CRIMP, 30-26AWG; Product Range:CC79 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:Samtec IPD1 Series Housing Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, CRIMP, 30-26AWG; Product Range:CC79 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:Samtec IPD1 Series Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 30-26Awg; Product Range Samtec - 69Y0527 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 30-26Awg; Product Range Samtec
69Y0527
Contact, Socket, Crimp, 30-26Awg; Product Range Samtec 69Y0527
CONTACT, SOCKET, CRIMP, 30-26AWG; Product Range:CC79 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:Samtec IPD1 Series Housing Connectors RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 30-26AWG; Product Range:CC79 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:Samtec IPD1 Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Cc79R Rohs Compliant Samtec - 64R5841 - Newark, An Avnet Company
Chicago, IL, United States
Cc79R Rohs Compliant Samtec
64R5841
Cc79R Rohs Compliant Samtec 64R5841
CC79R ROHS COMPLIANT: YES

CC79R ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Socket, 30-26Awg, Crimp Rohs Compliant Samtec - 85AJ1762 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-26Awg, Crimp Rohs Compliant Samtec
85AJ1762
Contact, Socket, 30-26Awg, Crimp Rohs Compliant Samtec 85AJ1762
CONTACT, SOCKET, 30-26AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 30-26AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 69Y0527 64R5841
Product Name Contact, Socket, Crimp, 30-26Awg; Product Range Samtec Cc79R Rohs Compliant Samtec
Termination Crimp
Unlock Full Specs
to access all available technical data