CONN SOCKET 26-30AWG CRIMP GOLD Product overview: CC79R-2630-01-L from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-CC79R-2630-01-L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1147512-CC79R-2630-0
Category: Connectors, Interconnects>Rectan
Series: Mini Mate®
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 26-30 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 12,000
Alternative Parts (Cross-Reference): CC79R-2630-01-L.; CC79R263001L;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Samtec Inc.
Other Names: SAM12475TR,SAM12475C
Base Product Number: CC79R-2630
CRIMP CONTACT, CC79 SERIES ROHS COMPLIANT: YES
CRIMP CONTACT, CC79 SERIES ROHS COMPLIANT: YES
CONNECTOR ACCESSORY ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 331-CC79R-2630-01-L | 1147512-CC79R-2630-01-L | 97AC6753 |
| Product Name | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Contacts | Crimp Contact, Cc79 Series Rohs Compliant Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty |