Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Contacts CC79R-2024-01-L

Description
Win Source Part Number: 1002218-CC79R-2024-0 1-L Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Mini Mate® Type: Stamped Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 12,000 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Samtec Inc. Other Names: SAM12409TR-ND,CC79R- 2024-01-L-ND,SAM1240 9TR,SAM12409CT-ND,61 2-CC79R-2024-01-LCT, Q14396123,SAM12409CT ,612-CC79R-2024-01-L TR Base Product Number: CC79R-2024
Request a Quote Datasheet
Description
Win Source Part Number: 1002218-CC79R-2024-0 1-L Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Mini Mate® Type: Stamped Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 12,000 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Samtec Inc. Other Names: SAM12409TR-ND,CC79R- 2024-01-L-ND,SAM1240 9TR,SAM12409CT-ND,61 2-CC79R-2024-01-LCT, Q14396123,SAM12409CT ,612-CC79R-2024-01-L TR Base Product Number: CC79R-2024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 1002218-CC79R-2024-01-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1002218-CC79R-2024-01-L
Connectors, Interconnects - Rectangular Connectors - Contacts 1002218-CC79R-2024-01-L
Win Source Part Number: 1002218-CC79R-2024-0 1-L Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Mini Mate® Type: Stamped Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 12,000 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Samtec Inc. Other Names: SAM12409TR-ND,CC79R- 2024-01-L-ND,SAM1240 9TR,SAM12409CT-ND,61 2-CC79R-2024-01-LCT, Q14396123,SAM12409CT ,612-CC79R-2024-01-L TR Base Product Number: CC79R-2024

Win Source Part Number: 1002218-CC79R-2024-01-L
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Mini Mate®
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 12,000
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Samtec Inc.
Other Names: SAM12409TR-ND,CC79R-2024-01-L-ND,SAM12409TR,SAM12409CT-ND,612-CC79R-2024-01-LCT,Q14396123,SAM12409CT,612-CC79R-2024-01-LTR
Base Product Number: CC79R-2024

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
331-CC79R-2024-01-L
Electronic Connector 331-CC79R-2024-01-L
CONN SOCKET 20-24AWG CRIMP GOLD Product overview: CC79R-2024-01-L from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-CC79R-2024-01-L can be used for catalog matching and distributor lookup.

CONN SOCKET 20-24AWG CRIMP GOLD Product overview: CC79R-2024-01-L from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-CC79R-2024-01-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Crimp Contact, Cc79 Series Rohs Compliant Samtec - 97AC6752 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Contact, Cc79 Series Rohs Compliant Samtec
97AC6752
Crimp Contact, Cc79 Series Rohs Compliant Samtec 97AC6752
CRIMP CONTACT, CC79 SERIES ROHS COMPLIANT: YES

CRIMP CONTACT, CC79 SERIES ROHS COMPLIANT: YES

Supplier's Site Datasheet
Crimp Contact, Cc79 Series Rohs Compliant Samtec - 35R2919 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Contact, Cc79 Series Rohs Compliant Samtec
35R2919
Crimp Contact, Cc79 Series Rohs Compliant Samtec 35R2919
CRIMP CONTACT, CC79 SERIES ROHS COMPLIANT: YES

CRIMP CONTACT, CC79 SERIES ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Socket, 24-20Awg, Crimp; Product Range Samtec - 56AC5218 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Samtec
56AC5218
Contact, Socket, 24-20Awg, Crimp; Product Range Samtec 56AC5218
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:CC79 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:IPD1 Series Connectors; Wire Size AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:CC79 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:IPD1 Series Connectors; Wire Size AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1002218-CC79R-2024-01-L 331-CC79R-2024-01-L 97AC6752 56AC5218
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Electronic Connector Crimp Contact, Cc79 Series Rohs Compliant Samtec Contact, Socket, 24-20Awg, Crimp; Product Range Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex Banana Socket to 0.030″ Pin Socket, Adapter - 9334 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details