Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts CC79L-2630-01-L

Description
Win Source Part Number: 1363426-CC79L-2630-0 1-L Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 44 pct. Type: Stamped MSL Level: Not Applicable Mfr: Samtec Inc. Series: Mini Mate® Package: Bag Product Status: Active Base Product Number: CC79L-2630 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 26-30 AWG Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363426-CC79L-2630-0 1-L Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 44 pct. Type: Stamped MSL Level: Not Applicable Mfr: Samtec Inc. Series: Mini Mate® Package: Bag Product Status: Active Base Product Number: CC79L-2630 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 26-30 AWG Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - CC79L-2630-01-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
CC79L-2630-01-L
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts CC79L-2630-01-L
Win Source Part Number: 1363426-CC79L-2630-0 1-L Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 44 pct. Type: Stamped MSL Level: Not Applicable Mfr: Samtec Inc. Series: Mini Mate® Package: Bag Product Status: Active Base Product Number: CC79L-2630 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 26-30 AWG Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm)

Win Source Part Number: 1363426-CC79L-2630-01-L
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 44 pct.
Type: Stamped
MSL Level: Not Applicable
Mfr: Samtec Inc.
Series: Mini Mate®
Package: Bag
Product Status: Active
Base Product Number: CC79L-2630
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 26-30 AWG
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number CC79L-2630-01-L
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Universal Contact - 10104320-009RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
3 suppliers
Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details