Samtec Inc. Electronic Connector CC79L-2024-01-S

Description
CONN SOCKET 20-24AWG CRIMP GOLD Product overview: CC79L-2024-01-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-CC79L-2024-01-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SOCKET 20-24AWG CRIMP GOLD Product overview: CC79L-2024-01-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-CC79L-2024-01-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
331-CC79L-2024-01-S
Electronic Connector 331-CC79L-2024-01-S
CONN SOCKET 20-24AWG CRIMP GOLD Product overview: CC79L-2024-01-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-CC79L-2024-01-S can be used for catalog matching and distributor lookup.

CONN SOCKET 20-24AWG CRIMP GOLD Product overview: CC79L-2024-01-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-CC79L-2024-01-S can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Contacts - 967030-CC79L-2024-01-S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
967030-CC79L-2024-01-S
Connectors, Interconnects - Rectangular Connectors - Contacts 967030-CC79L-2024-01-S
Win Source Part Number: 967030-CC79L-2024-01 -S Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Mini Mate® Type: Stamped Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1 Alternative Parts (Cross-Reference): 170366-1; 171639-1; 39-00-0039; 66504-9; 02-09-1104; 08-50-0106CC79L-2024 -01-S.; CC79L202401S; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Samtec Inc. Other Names: Q4954021,CC79L-2024- 01-S-ND,SAM8757 Base Product Number: CC79L-2024

Win Source Part Number: 967030-CC79L-2024-01-S
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Mini Mate®
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 1
Alternative Parts (Cross-Reference): 170366-1; 171639-1; 39-00-0039; 66504-9; 02-09-1104; 08-50-0106CC79L-2024-01-S.; CC79L202401S;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Samtec Inc.
Other Names: Q4954021,CC79L-2024-01-S-ND,SAM8757
Base Product Number: CC79L-2024

Buy Now Datasheet
Contact, Socket, 24-20Awg, Crimp; Product Range Samtec - 10M5892 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Samtec
10M5892
Contact, Socket, 24-20Awg, Crimp; Product Range Samtec 10M5892
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:IPD1 Series Discrete Wire Housings RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:IPD1 Series Discrete Wire Housings RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Cont F 1 Pos Crmp St Rohs Compliant Samtec - 81AC7708 - Newark, An Avnet Company
Chicago, IL, United States
Conn Cont F 1 Pos Crmp St Rohs Compliant Samtec
81AC7708
Conn Cont F 1 Pos Crmp St Rohs Compliant Samtec 81AC7708
CONN CONT F 1 POS CRMP ST ROHS COMPLIANT: YES

CONN CONT F 1 POS CRMP ST ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Socket, 24-20Awg, Crimp; Product Range Samtec - 56AC5215 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Samtec
56AC5215
Contact, Socket, 24-20Awg, Crimp; Product Range Samtec 56AC5215
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:CC79 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:IPD1 Series Connectors; Wire Size AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:CC79 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:IPD1 Series Connectors; Wire Size AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 331-CC79L-2024-01-S 967030-CC79L-2024-01-S 10M5892 81AC7708
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Contacts Contact, Socket, 24-20Awg, Crimp; Product Range Samtec Conn Cont F 1 Pos Crmp St Rohs Compliant Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMV2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details