Samtec Inc. Electronic Connector CC79L-2024-01-L

Description
CONN SOCKET 20-24AWG CRIMP GOLD Product overview: CC79L-2024-01-L from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-CC79L-2024-01-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SOCKET 20-24AWG CRIMP GOLD Product overview: CC79L-2024-01-L from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-CC79L-2024-01-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
331-CC79L-2024-01-L
Electronic Connector 331-CC79L-2024-01-L
CONN SOCKET 20-24AWG CRIMP GOLD Product overview: CC79L-2024-01-L from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-CC79L-2024-01-L can be used for catalog matching and distributor lookup.

CONN SOCKET 20-24AWG CRIMP GOLD Product overview: CC79L-2024-01-L from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-CC79L-2024-01-L can be used for catalog matching and distributor lookup.

Supplier's Site
Contact, Socket, 24-20Awg, Crimp; Product Range Samtec - 45P4971 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Samtec
45P4971
Contact, Socket, 24-20Awg, Crimp; Product Range Samtec 45P4971
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:CC79L Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:IPD1 Series Discrete Wire Housings RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:CC79L Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:IPD1 Series Discrete Wire Housings RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Minimater, Cc79L Series, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Samtec - 69W8405 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Minimater, Cc79L Series, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Samtec
69W8405
Contact, Minimater, Cc79L Series, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Samtec 69W8405
Contact, miniMater, CC79L Series, Socket, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, miniMater, CC79L Series, Socket, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 331-CC79L-2024-01-L 45P4971 69W8405
Product Name Electronic Connector Contact, Socket, 24-20Awg, Crimp; Product Range Samtec Contact, Minimater, Cc79L Series, Socket, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Samtec
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9283GRY - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details