Samtec Inc. Contact, Socket, 24-20Awg, Crimp; Product Range Samtec CC79L-2024-01-F

Description
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:IPD1 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Connector Type:Contact, CrimpRoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:IPD1 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Connector Type:Contact, CrimpRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 24-20Awg, Crimp; Product Range Samtec - 50P9572 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Samtec
50P9572
Contact, Socket, 24-20Awg, Crimp; Product Range Samtec 50P9572
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:IPD1 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Connector Type:Contact, CrimpRoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:IPD1 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Connector Type:Contact, CrimpRoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 24-20Awg, Crimp; Product Range Samtec - 56AC5214 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Samtec
56AC5214
Contact, Socket, 24-20Awg, Crimp; Product Range Samtec 56AC5214
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:CC79 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:IPD1 Series Connectors; Wire Size AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:CC79 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:IPD1 Series Connectors; Wire Size AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 50P9572 56AC5214
Product Name Contact, Socket, 24-20Awg, Crimp; Product Range Samtec Contact, Socket, 24-20Awg, Crimp; Product Range Samtec
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCA-MG-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers