Samtec Inc. Contact, Socket, 20-16Awg, Crimp; Product Range Samtec CC69R-1620-01-T-SP

Description
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Power Mate CC69R Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Samtec IPBD Series Discrete RoHS Compliant: Yes
Description
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Power Mate CC69R Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Samtec IPBD Series Discrete RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 20-16Awg, Crimp; Product Range Samtec - 56AC5213 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Samtec
56AC5213
Contact, Socket, 20-16Awg, Crimp; Product Range Samtec 56AC5213
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Power Mate CC69R Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Samtec IPBD Series Discrete RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Power Mate CC69R Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Samtec IPBD Series Discrete RoHS Compliant: Yes

Supplier's Site
Cc69R Samtec - 07R7563 - Newark, An Avnet Company
Chicago, IL, United States
Cc69R Samtec
07R7563
Cc69R Samtec 07R7563
CC69R

CC69R

Supplier's Site
Contact, Socket, 20-16Awg, Crimp; Product Range Samtec - 92Y2786 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Samtec
92Y2786
Contact, Socket, 20-16Awg, Crimp; Product Range Samtec 92Y2786
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Power Mate CC69R Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Power Mate CC69R Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 56AC5213 07R7563 92Y2786
Product Name Contact, Socket, 20-16Awg, Crimp; Product Range Samtec Cc69R Samtec Contact, Socket, 20-16Awg, Crimp; Product Range Samtec
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-590-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
E-Z-Flex Kit, Banana Socket - 9099-0316 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
View Details