Samtec Inc. Contact, Socket, 20-16Awg, Crimp; Product Range Samtec CC69L-1620-01-T-SP

Description
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:CC69L Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:IPBD Series Discrete Wire Power Housings RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:CC69L Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:IPBD Series Discrete Wire Power Housings RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 20-16Awg, Crimp; Product Range Samtec - 26P0889 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Samtec
26P0889
Contact, Socket, 20-16Awg, Crimp; Product Range Samtec 26P0889
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:CC69L Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:IPBD Series Discrete Wire Power Housings RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:CC69L Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:IPBD Series Discrete Wire Power Housings RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Powermater, Cc69L Series, Socket, 20 Awg, 16 Awg, Crimp, Phosphor Bronze Rohs Compliant Samtec - 69W8404 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Powermater, Cc69L Series, Socket, 20 Awg, 16 Awg, Crimp, Phosphor Bronze Rohs Compliant Samtec
69W8404
Contact, Powermater, Cc69L Series, Socket, 20 Awg, 16 Awg, Crimp, Phosphor Bronze Rohs Compliant Samtec 69W8404
Contact, PowerMater, CC69L Series, Socket, 20 AWG, 16 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, PowerMater, CC69L Series, Socket, 20 AWG, 16 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 26P0889 69W8404
Product Name Contact, Socket, 20-16Awg, Crimp; Product Range Samtec Contact, Powermater, Cc69L Series, Socket, 20 Awg, 16 Awg, Crimp, Phosphor Bronze Rohs Compliant Samtec
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - TE-A-292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details