Samtec Inc. Power Contact, Socket, Crimp, 14-16Awg; Product Range Samtec CC46R-1416-01-L

Description
POWER CONTACT, SOCKET, CRIMP, 14-16AWG; Product Range:PowerStrip 30 CC46R Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes
Datasheet
Description
POWER CONTACT, SOCKET, CRIMP, 14-16AWG; Product Range:PowerStrip 30 CC46R Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Contact, Socket, Crimp, 14-16Awg; Product Range Samtec - 66W5265 - Newark, An Avnet Company
Chicago, IL, United States
Power Contact, Socket, Crimp, 14-16Awg; Product Range Samtec
66W5265
Power Contact, Socket, Crimp, 14-16Awg; Product Range Samtec 66W5265
POWER CONTACT, SOCKET, CRIMP, 14-16AWG; Product Range:PowerStrip 30 CC46R Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

POWER CONTACT, SOCKET, CRIMP, 14-16AWG; Product Range:PowerStrip 30 CC46R Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Power Contact, Socket, Crimp, 14-16Awg; Product Range Samtec - 54AJ5235 - Newark, An Avnet Company
Chicago, IL, United States
Power Contact, Socket, Crimp, 14-16Awg; Product Range Samtec
54AJ5235
Power Contact, Socket, Crimp, 14-16Awg; Product Range Samtec 54AJ5235
POWER CONTACT, SOCKET, CRIMP, 14-16AWG; Product Range:PowerStrip 30 CC46R Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

POWER CONTACT, SOCKET, CRIMP, 14-16AWG; Product Range:PowerStrip 30 CC46R Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66W5265
Product Name Power Contact, Socket, Crimp, 14-16Awg; Product Range Samtec
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details